NKK Switches High Security Keylock CKM12BTW01-024

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM12BTW01-024 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM12BTW01-024
High Security Keylock CKM12BTW01-024
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches 2300-CKM12BTW01-024
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - CKM12BTW01-024-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKM12BTW01-024-ND
Keylock Switches CKM12BTW01-024-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM12BTW01-024
Keylock Switches CKM12BTW01-024
Keylock Switches 16MM ON-ON TUBE KEY #024 RMVBLE 1 POS 3A

Keylock Switches 16MM ON-ON TUBE KEY #024 RMVBLE 1 POS 3A

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM12BTW01-024 2300-CKM12BTW01-024 CKM12BTW01-024-ND CKM12BTW01-024
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR10H-06XL-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers
High Security Keylock - CKL12AFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-026 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKM12BFW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers