NKK Switches Selector Switch JB15HAP-2B

Description
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 265GF, CONTACT RATING 125MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 265GF, CONTACT RATING 125MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 60374260 - Radwell International
Willingboro, NJ, United States
Selector Switch
60374260
Selector Switch 60374260
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 265GF, CONTACT RATING 125MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TACTILE, 0.125A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 265GF, CONTACT RATING 125MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 60374260
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 24 VAC/VDC - 70156731 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Keylock Switches - 2300-CKL13EFW01-007 - New Yorker Electronics Co., Inc.
Specs
Actuator Type Keylock
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers