NKK Switches
Rotary Switches
FD01FC10P
Description
ULTRA-THIN DIP ROTARY
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
ULTRA-THIN DIP ROTARY
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
2300-FD01FC10P |
|
Product Name
|
Rotary Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details
Positions per Pole
6
Dimensions
12.2 x 37mm
Terminal Type
Solder Terminals; Solder
View Details