NKK Switches 10mm Ultra-Thin DIP Rotary FR01KC16H-S

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote Datasheet
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01KC16H-S - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01KC16H-S
10mm Ultra-Thin DIP Rotary FR01KC16H-S
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01KC16H-S
Coded Rotary Switches FR01KC16H-S
Coded Rotary Switches 10MM HEXA 16P SHAFT COMPLEMENT CODED R/A

Coded Rotary Switches 10MM HEXA 16P SHAFT COMPLEMENT CODED R/A

Buy Now Datasheet
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 09X9302 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
09X9302
Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 09X9302
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number FR01KC16H-S FR01KC16H-S 09X9302
Product Name 10mm Ultra-Thin DIP Rotary Coded Rotary Switches Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 360-3301-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
Keylock Switches - CKL12ATW01-018-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
High Security Keylock - CKL13EFW01-019 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switches - 360-2353-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
4 suppliers