NKK Switches Selector Switch JB15KP

Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE PLUNGER FOR CAP, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE PLUNGER FOR CAP, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 52816937 - Radwell International
Willingboro, NJ, United States
Selector Switch
52816937
Selector Switch 52816937
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE PLUNGER FOR CAP, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE PLUNGER FOR CAP, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 52816937
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details
10mm Ultra-Thin DIP Rotary - FR01FC16H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
4 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details