NKK Switches High Security Keylock CKM12BFW01-003

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKM12BFW01-003 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKM12BFW01-003
High Security Keylock CKM12BFW01-003
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches - CKM12BFW01-003-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKM12BFW01-003-ND
Keylock Switches CKM12BFW01-003-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Keylock Switches 2300-CKM12BFW01-003
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKM12BFW01-003
Keylock Switches CKM12BFW01-003
Keylock Switches 16MM ON-ON FLAT KEY #003 RMVBLE 1 POS 3A

Keylock Switches 16MM ON-ON FLAT KEY #003 RMVBLE 1 POS 3A

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKM12BFW01-003 CKM12BFW01-003-ND 2300-CKM12BFW01-003 CKM12BFW01-003
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 2300-CKM12BTW01-006 - New Yorker Electronics Co., Inc.
Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL12AFW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL13EFW01-019 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Membrane Keypad - FMBN16BE - NKK Switches
Specs
Terminal Type Cable with Connector
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details