NKK Switches Selector Switch JB15KP-2C

Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 109711273 - Radwell International
Willingboro, NJ, United States
Selector Switch
109711273
Selector Switch 109711273
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TACTILE, 0.05A, 24VDC, SOLDER, PRODUCT RANGE JB SERIES, ACTUATOR ORIENTATION TOP ACTUATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR STYLE SQUARE BUTTON, ACTUATING FORCE 176GF, CONTACT RATING 50MA AT 24VDC, IP RATING IP67, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 109711273
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH16/2-POL-3050 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switch Heads - 1881166 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector Switches - 0033.4508-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Specs
Actuator Type Keylock
View Details