NKK Switches 10mm Ultra-Thin DIP Rotary FR01KR10H-W

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01 series comprises 10mm DIP rotary switches designed for low-voltage, low-current circuits with a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. The FR01KR10H-W variant features a plastic shaft actuator, hexadecimal positioning, and right-angle through-hole terminals. It has a compact profile suited for high-density PCB mounting, with an operating temperature range of -25°C to +85°C. Contact resistance is ≤100 milliohms, insulation resistance ≥1,000 megohms at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations minimum. Actuator and housing materials are UL94V-0 rated glass fiber reinforced polyamide; contacts are gold-plated copper alloy and phosphor bronze. Soldering follows Profile A, and cleaning is limited to alcohol-based solutions. The switch is not UL or CSA certified.

Datasheet Summary
Powered by GS/AI

The FR01 series comprises 10mm DIP rotary switches designed for low-voltage, low-current circuits with a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC. The FR01KR10H-W variant features a plastic shaft actuator, hexadecimal positioning, and right-angle through-hole terminals. It has a compact profile suited for high-density PCB mounting, with an operating temperature range of -25°C to +85°C. Contact resistance is ≤100 milliohms, insulation resistance ≥1,000 megohms at 250V DC, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 10,000 detent operations minimum. Actuator and housing materials are UL94V-0 rated glass fiber reinforced polyamide; contacts are gold-plated copper alloy and phosphor bronze. Soldering follows Profile A, and cleaning is limited to alcohol-based solutions. The switch is not UL or CSA certified.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01KR10H-W - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01KR10H-W
10mm Ultra-Thin DIP Rotary FR01KR10H-W
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01KR10H-W
Coded Rotary Switches FR01KR10H-W
Coded Rotary Switches DIP ROTARY

Coded Rotary Switches DIP ROTARY

Buy Now Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number FR01KR10H-W FR01KR10H-W
Product Name 10mm Ultra-Thin DIP Rotary Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FC10H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers
High Security Keylock - CKL12BTW01-049 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Keylock Switches - 2300-CKL13EFW01-007 - New Yorker Electronics Co., Inc.
Specs
Actuator Type Keylock
View Details