The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction to prevent contamination and support automated soldering and cleaning. They have a 2.54mm x 2.54mm terminal spacing conforming to standard PCB grid layouts, a 26° angle of throw, and use a patented STC contact mechanism for reliable logic-level switching. Electrical ratings include a maximum 0.4VA resistive load at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. The switches operate from -30°C to +85°C and meet vibration and shock standards up to 1.5mm amplitude and 50G acceleration. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Terminals are gold-plated brass, with toggle options in glass fiber reinforced polyamide or nickel-plated brass. No UL or CSA certifications are provided.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Win Source Part Number: 1376026-A19JP
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: A
Package: Bulk
Product Status: Active
Features: Process Sealed
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPDT
Switch Function: On-Off-Mom
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Electrical Life: 50,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Actuator Length: 6.30mm
Bushing Thread: Unthreaded, Square
Toggle Switches ON-OFF-(ON) .248 BAT STRAIGHT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A19JP | A19JP-ND | A19JP | 2300-A19JP | 1376026-A19JP | A19JP | A19JP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |