The A22HV is a subminiature, sealed toggle switch from the A Series, designed for logic-level applications on printed circuit boards. It features a double-pole, on-off-on circuit with vertical PC terminals and a long bat toggle. The switch has a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" (2.54mm) to conform to standard PCB grids. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold and brass terminals also gold-plated. It is rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C, and mechanical life is 50,000 operations minimum for on-off-on circuits. The switch is totally sealed for contamination protection and supports automated soldering and cleaning. It is not UL-recognized or CSA-certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches DPDT ON-ON .248 FLAT VERTICAL PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22HV | 2300-A22HV | A22HV-ND | A22HV | A22HV | A22HV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |