NKK Switches Process Sealed Subminiature Toggle A1SAV1

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grids. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance above 500 megohms. Mechanical life is 100,000 operations for On-None-On and On-Off-On configurations, and 50,000 for other circuits. The operating temperature range is -30°C to +85°C. Terminal styles include vertical, right angle, and straight with or without brackets. The toggle is made of glass fiber reinforced polyamide or nickel-plated brass, with gold-plated phosphor bronze contacts. No UL or CSA certifications are listed.

Datasheet Summary
Powered by GS/AI

The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grids. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance above 500 megohms. Mechanical life is 100,000 operations for On-None-On and On-Off-On configurations, and 50,000 for other circuits. The operating temperature range is -30°C to +85°C. Terminal styles include vertical, right angle, and straight with or without brackets. The toggle is made of glass fiber reinforced polyamide or nickel-plated brass, with gold-plated phosphor bronze contacts. No UL or CSA certifications are listed.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A1SAV1 - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A1SAV1
Process Sealed Subminiature Toggle A1SAV1
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Toggle Switches - A1SAV1-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A1SAV1-ND
Toggle Switches A1SAV1-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker & Toggle Switches - A1SAV1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A1SAV1
Rocker & Toggle Switches A1SAV1
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-A1SAV1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A1SAV1
Toggle Switches 2300-A1SAV1
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
A1SAV1
Switches - Toggle Switches A1SAV1
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A1SAV1
Toggle Switches A1SAV1
Toggle Switches Washable Subminiature

Toggle Switches Washable Subminiature

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A1SAV1 A1SAV1-ND A1SAV1 2300-A1SAV1 A1SAV1 A1SAV1
Product Name Process Sealed Subminiature Toggle Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-Mom On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A11KP-AF - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Hardware - AT401G - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11AB - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Toggle - A22KB-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers