NKK Switches Process Sealed Subminiature Toggle A1RAV1

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. Each switch features a totally sealed body with epoxy-sealed or ultrasonically welded terminals to resist contamination, a 26° angle of throw, and nonshorting (break-before-make) contact timing. Terminals have .100" (2.54mm) spacing conforming to standard PCB grids. The switches are rated for 0.4VA maximum at 28V AC/DC, with contact resistance not exceeding 50 milliohms and insulation resistance of at least 500 megohms at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with 50,000 operations for other circuits. Operating temperature ranges from -30°C to +85°C. The A1RAV1 variant specifies a vertical terminal orientation with a single pole, ON-OFF-ON circuit, and a .394" (10.0mm) toggle, consistent with the series dimensions and construction. The series has not been tested for UL or CSA certification.

Datasheet Summary
Powered by GS/AI

The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. Each switch features a totally sealed body with epoxy-sealed or ultrasonically welded terminals to resist contamination, a 26° angle of throw, and nonshorting (break-before-make) contact timing. Terminals have .100" (2.54mm) spacing conforming to standard PCB grids. The switches are rated for 0.4VA maximum at 28V AC/DC, with contact resistance not exceeding 50 milliohms and insulation resistance of at least 500 megohms at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with 50,000 operations for other circuits. Operating temperature ranges from -30°C to +85°C. The A1RAV1 variant specifies a vertical terminal orientation with a single pole, ON-OFF-ON circuit, and a .394" (10.0mm) toggle, consistent with the series dimensions and construction. The series has not been tested for UL or CSA certification.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A1RAV1 - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A1RAV1
Process Sealed Subminiature Toggle A1RAV1
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A1RAV1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A1RAV1
Rocker & Toggle Switches A1RAV1
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-A1RAV1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A1RAV1
Toggle Switches 2300-A1RAV1
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Toggle Switches - A1RAV1-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A1RAV1-ND
Toggle Switches A1RAV1-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A1RAV1
Toggle Switches A1RAV1
Toggle Switches SPDT ON-OFF-ON

Toggle Switches SPDT ON-OFF-ON

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A1RAV1
Switches - Toggle Switches A1RAV1
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A1RAV1 A1RAV1 2300-A1RAV1 A1RAV1-ND A1RAV1 A1RAV1
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Mom Momentary ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A19AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Toggle Switches - 360-A18HP-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Momentary
View Details
4 suppliers
Process Sealed Subminiature Toggle - A13AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Rocker & Toggle Switches - A15AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers