The A12AV1 is a vertical-mount, double-pole, ON-OFF-ON subminiature toggle switch from the A Series, designed for low-voltage, low-current logic-level circuits. It features a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" (2.54mm) to conform to standard PCB grids. The switch is fully sealed with a glass fiber reinforced polyamide housing and includes phosphor bronze contacts with gold plating for reliable performance. It operates within a temperature range of -30°C to +85°C, withstands 50G shock and vibration per specified tests, and offers a minimum electrical life of 50,000 operations. Contact resistance is 50 milliohms maximum and insulation resistance is 500 megohms minimum. The switch is suited for automated soldering and cleaning and has no UL or CSA certification. The A Series is not rated for hazardous energy environments.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches SPDT ON-OFF-ON
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12AV1 | 2300-A12AV1 | A12AV1 | 360-3358-ND | A12AV1 | A12AV1 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |