NKK Switches Process Sealed Subminiature Rocker A12K1H

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A12K1H is a single-pole, right-angle, snap-top rocker switch designed for logic-level circuits. It features a sealed, subminiature housing made of glass fiber reinforced polyamide with a nickel-plated brass actuator and gold-plated phosphor bronze contacts. The switch has a 26° angle of throw, nonshorting contact timing, and operates within a temperature range of -30°C to +85°C. Terminal spacing conforms to a 2.54mm grid. Mechanical life is rated at 100,000 operations for On-None-On circuits, with an electrical life of 50,000 operations. The switch supports wave or manual soldering and is rated for 0.4VA maximum resistive load at 28V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. It is not UL or CSA certified.

Datasheet Summary
Powered by GS/AI

The A12K1H is a single-pole, right-angle, snap-top rocker switch designed for logic-level circuits. It features a sealed, subminiature housing made of glass fiber reinforced polyamide with a nickel-plated brass actuator and gold-plated phosphor bronze contacts. The switch has a 26° angle of throw, nonshorting contact timing, and operates within a temperature range of -30°C to +85°C. Terminal spacing conforms to a 2.54mm grid. Mechanical life is rated at 100,000 operations for On-None-On circuits, with an electrical life of 50,000 operations. The switch supports wave or manual soldering and is rated for 0.4VA maximum resistive load at 28V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. It is not UL or CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A12K1H - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A12K1H
Process Sealed Subminiature Rocker A12K1H
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A12K1H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A12K1H
Rocker & Toggle Switches A12K1H
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Rocker Switches - 2300-A12K1H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A12K1H
Rocker Switches 2300-A12K1H
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Rocker Switches - A12K1H-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
A12K1H-ND
Rocker Switches A12K1H-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
A12K1H
Switches - Rocker Switches A12K1H
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number A12K1H A12K1H 2300-A12K1H A12K1H-ND A12K1H
Product Name Process Sealed Subminiature Rocker Rocker & Toggle Switches Rocker Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Snap Top Actuator Arm, Cap Required
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A28K1P-EA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Process Sealed Subminiature Rocker - A19KB-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers