The G19KP-YA is a single-pole, double-throw, momentary rocker switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a snap-top actuator, straight PC terminals, and a red rocker cap. The switch has a 28° throw angle, contact resistance of 80 milliohms max, and operates reliably at 0.4VA max @ 28V AC/DC. It is rated for 100,000 operations with the On-NONE-On circuit, operates within a temperature range of −25°C to +85°C, and is fully sealed with a glass fiber reinforced polyamide case and nitrile butadiene rubber sealing rings. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid spacing, and the unit weighs 0.25 gram.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE ROCKER
PROCESS SEALED ULTRA-MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | G19KP-YA | 2300-G19KP-YA | G19KP-YA | G19KP-YA |
| Product Name | Process Sealed Ultra-Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |