NKK Switches Process Sealed Subminiature Toggle A12AV

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A12AV is a vertical PCB-mount, double-pole, ON-NONE-ON toggle switch from the Series A sealed subminiature toggle family. It features a 26° angle of throw, nonshorting contact timing, and .100" x .100" terminal spacing conforming to standard PCB grids. The switch has a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. It is rated for 50,000 electrical operations and operates within a temperature range of -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. The mechanism includes an STC contact design for smooth actuation and enhanced logic-level performance. The package is fully sealed, supporting automated soldering and cleaning processes.

Datasheet Summary
Powered by GS/AI

The A12AV is a vertical PCB-mount, double-pole, ON-NONE-ON toggle switch from the Series A sealed subminiature toggle family. It features a 26° angle of throw, nonshorting contact timing, and .100" x .100" terminal spacing conforming to standard PCB grids. The switch has a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. It is rated for 50,000 electrical operations and operates within a temperature range of -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. The mechanism includes an STC contact design for smooth actuation and enhanced logic-level performance. The package is fully sealed, supporting automated soldering and cleaning processes.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A12AV - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A12AV
Process Sealed Subminiature Toggle A12AV
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Toggle Switches - 2300-A12AV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A12AV
Toggle Switches 2300-A12AV
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Toggle Switches - 360-3741-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3741-ND
Toggle Switches 360-3741-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker & Toggle Switches - A12AV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A12AV
Rocker & Toggle Switches A12AV
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Shenzhen, China
Switches - Toggle Switches
A12AV
Switches - Toggle Switches A12AV
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A12AV
Toggle Switches A12AV
Toggle Switches SPDT .394 BAT A SERIES

Toggle Switches SPDT .394 BAT A SERIES

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A12AV 2300-A12AV 360-3741-ND A12AV A12AV A12AV
Product Name Process Sealed Subminiature Toggle Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins PC Pin Screw Terminals
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11HH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Toggle - A11AH-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Toggle - A12AV1-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Subminiature Fully Illuminated Toggle - B12JJHCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers