The A series consists of process sealed subminiature toggle switches designed for logic-level applications with resistive loads up to 0.4VA at 28V AC/DC. The switches feature a totally sealed body, nonshorting contact timing, and a 26° angle of throw. Terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing conforming to standard PCB grids. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Operating temperature ranges from -30°C to +85°C. The switch is rated for 100,000 mechanical operations for On-None-On and On-Off-On circuits, and 50,000 electrical operations. The A23AV variant, though not explicitly listed, is a vertical PC mount double-pole switch consistent with the A22AV dimensions and profile, including a 0.197" height, 0.394" length, and 0.746" overall length with terminals.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT .394 VERTICAL
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23AV | A23AV-ND | A23AV | 2300-A23AV | A23AV | A23AV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |