The A Series is a family of sealed subminiature toggle switches designed for low-voltage, logic-level circuits. All variants feature a totally sealed body construction, STC contact mechanism for reliable actuation, and .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns. The switches have a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum at 500V DC, and dielectric strength of 500V AC between contacts and case. Electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Toggle actuation angle is 26°, with nonshorting (break-before-make) contact timing. Terminal options include straight, right angle, and vertical configurations with matching brackets. The housing and toggle are made of glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. The A Series has not been tested for UL or CSA certification.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SP3T Through Hole
Toggle Switches SP3T, On-On-On PC Terms W/Brkt
SWITCH TOGGLE SP3T 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A24JB | A24JB | 2300-A24JB | A24JB-ND | A24JB | A24JB |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | ||||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |