The MN22SS2G45 is a miniature toggle switch from the Series M, designed for angle PC mount applications. It features a gold-plated contact configuration for low-level logic circuits, with a maximum rating of 4A at 30V DC and 3A at 250V AC for resistive loads. The switch has a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate case rated UL94V-0. It is epoxy sealed, with terminals compatible with surface mounting, and meets a dielectric strength of 1,500V AC between contacts and case. The operating temperature range is -30°C to +85°C, and it is rated for 50,000 electrical operations with gold contacts. The unit has an antirotation design and splashproof bushing options available, though the exact bushing type for this variant is not specified in the documentation.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN22SS2G45 | 2300-MN22SS2G45 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Panel Mount |