NKK Switches Process Sealed Subminiature Antistatic Toggle B12AH-GC

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B12AH-GC is a subminiature, sealed, antistatic toggle switch from the B Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) flat toggle actuator, straight PC terminals, and a locking lever mechanism. The switch has a contact rating of 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. It operates reliably over a temperature range of -30°C to +85°C and meets IP65 sealing requirements via its 6mm threaded bushing. The housing is made of glass fiber reinforced polyamide with an antistatic carbon-impregnated bushing and support bracket to prevent static discharge. Terminals are gold-plated copper alloy and epoxy sealed. Mechanical life is 50,000 operations minimum. Soldering is recommended per Profile A in the supplement.

Datasheet Summary
Powered by GS/AI

The B12AH-GC is a subminiature, sealed, antistatic toggle switch from the B Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) flat toggle actuator, straight PC terminals, and a locking lever mechanism. The switch has a contact rating of 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. It operates reliably over a temperature range of -30°C to +85°C and meets IP65 sealing requirements via its 6mm threaded bushing. The housing is made of glass fiber reinforced polyamide with an antistatic carbon-impregnated bushing and support bracket to prevent static discharge. Terminals are gold-plated copper alloy and epoxy sealed. Mechanical life is 50,000 operations minimum. Soldering is recommended per Profile A in the supplement.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12AH-GC - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12AH-GC
Process Sealed Subminiature Antistatic Toggle B12AH-GC
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B12AH-GC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12AH-GC
Toggle Switches 2300-B12AH-GC
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B12AH-GC
Toggle Switches B12AH-GC
Toggle Switches SPDT ON-ON .394 BAT RA PC .4VA RED CAP

Toggle Switches SPDT ON-ON .394 BAT RA PC .4VA RED CAP

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B12AH-GC
Switches - Toggle Switches B12AH-GC
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12AH-GC 2300-B12AH-GC B12AH-GC B12AH-GC
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On ON - NONE - ON On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle PC Pin
Current Rating 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A22KH-AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A24AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Specs
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS
View Details
2 suppliers
Rocker & Toggle Switches - A11AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers