The MN22S2A2G40 is an angle PC mount miniature toggle switch with a double-pole, double-throw circuit and gold-plated contacts, designed for low-level logic applications up to 0.4VA at 28V AC/DC. It features a 25° toggle throw, epoxy-sealed terminals, and a UL94V-0 rated diallyl phthalate case. The switch has a contact resistance maximum of 20 milliohms, insulation resistance of at least 1,000 megohms at 500V DC, and a dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. It supports 4A at 125V AC, 2A at 250V AC, and 3A at 30V DC for resistive loads, with a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. Operating temperature ranges from -30°C to +85°C. The unit is mounted vertically with a 0.150
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22S2A2G40 | 2300-MN22S2A2G40 | 360-MN22S2A2G40-ND |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | |
| Current Rating | 0.4000 amps | 0.4000 amps |