The A series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. All variants feature a totally sealed body, .100" x .100" (2.54mm x 2.54mm) terminal spacing, and a 26° angle of throw. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, 50 milliohms maximum contact resistance, and 500V AC dielectric strength. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide; contacts use phosphor bronze with gold plating. The part number A22KB-BB is not explicitly listed, but the series supports double-pole, right-angle PCB terminals and snap-top toggles, confirming this variant falls within the documented series. No UL or CSA certifications are cited.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
Toggle Switches ON-ON .559 HIGH WHT STRAIGHT BRKT PC.4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22KB-BB | A22KB-BB | 2300-A22KB-BB | A22KB-BB-ND | A22KB-BB | A22KB-BB |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |