The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, logic-level circuits. The switches feature a totally sealed body construction with epoxy sealed or ultrasonically welded terminals to prevent contamination, and a 2.54mm x 2.54mm terminal spacing compatible with standard PCB grids. Contact resistance is ≤50 milliohms, insulation resistance is ≥500 megohms at 500V DC, and dielectric strength is 500V AC between contacts and between contacts and case. Electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The toggle actuator has a 26° throw and nonshorting contact timing. Terminals are designed for wave or manual soldering. The switch body is made from glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. The A13AV variant matches the series' vertical PC terminal configuration and SPDT circuit type, consistent with the A12AV and A22AV dimensions provided.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13AV | A13AV | 2300-A13AV | 360-3962-ND | A13AV | A13AV |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |