The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination, PCB terminals with 0.100" x 0.100" (2.54mm x 2.54mm) spacing conforming to standard grid patterns, and nonshorting contact timing with a 26° angle of throw. Electrical capacity is rated at 0.4VA maximum @ 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min @ 500V DC. Mechanical life exceeds 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case and toggle are constructed of glass fiber reinforced polyamide; contacts use phosphor bronze with gold plating. Terminals are compatible with wave and manual soldering per specified profiles.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A2RHV | A2RHV-ND | A2RHV | 2300-A2RHV | A2RHV | A2RHV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |