The MN22LL2W30 is a variant of the Series M miniature toggle switch, designed for angle PC mounting. It features silver alloy contacts with a resistive load rating of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The mechanical life is 50,000 operations, and the electrical life is 25,000 operations. The toggle has a 25° angle of throw, anti-rotation design, and high-torque bushing construction. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed, and the bushing is splashproof when configured with compatible options. Operating temperature range is -30°C to +85°C.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22LL2W30 | 360-MN22LL2W30-ND | 2300-MN22LL2W30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |