The B12AV-GA is a subminiature, sealed antistatic toggle switch from the B Series, designed for low-voltage, logic-level circuits. It features straight PC terminals, a .394" (10.0mm) bat toggle, and an ON-NONE-ON circuit with bracket, conforming to the B Series' standard configuration. The switch has a subminiature footprint with 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing. It is rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. The switch meets UL94V-0 flammability standards and operates reliably between -30°C and +85°C. Its totally sealed body and epoxy-sealed terminals prevent contamination, while the carbon-impregnated bushing and support bracket provide antistatic protection. Mechanical life is rated at 100,000 operations for the ON-NONE-ON circuit. The device does not include a threaded bushing or locking lever.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12AV-GA | 2300-B12AV-GA | B12AV-GA | B12AV-GA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | ||
| Current Rating | 0.4000 amps |