The MN22LL2W13 is a bracket-mounted miniature toggle switch from the Series M, designed for PCB installation with a locking lever and silver alloy contacts (code W). It features a 25° angle of throw, splashproof bushing compliance with IP67, and a Diallyl phthalate resin case rated UL94V-0. The switch operates within a temperature range of -30°C to +85°C and is rated for 4A at 125V AC, 3A at 250V AC, and 3A at 30V DC. Contact resistance is 10 milliohms maximum for silver contacts, with insulation resistance of 1,000 megohms minimum and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations, and electrical life is 25,000 operations for silver contacts. Terminals are epoxy sealed, and mounting torque for the bracket is 1.5Nm (13 lb•in).
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN22LL2W13 | 360-MN22LL2W13-ND | 2300-MN22LL2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |