The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. All variants feature a totally sealed body construction, glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. The switches have a 26° angle of throw, nonshouting contact timing, and operate within a temperature range of -30°C to +85°C. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm), conforming to standard PCB grids. The A1SAV variant specifies a vertical PC terminal configuration with a single pole, ON-NONE-ON circuit, and is compatible with wave or manual soldering per the manufacturer's profiles. Electrical capacity is 0.4VA maximum at 28V AC/DC. Mechanical life is 100,000 operations for ON-NONE-ON circuits, and electrical life is 50,000 operations minimum. The switch includes an antistatic toggle option and matching indicators.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches (ON)-OFF-ON .394 BAT VERTICAL PC .4VA
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A1SAV | A1SAV | A1SAV-ND | 2300-A1SAV | A1SAV | A1SAV |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |