The MN18TNW01-FA is a snap-in mount miniature rocker switch from the Series M, featuring a silver contact rating of 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with an ON-NONE-ON circuit configuration and solder lug terminals. The switch has a diallyl phthalate resin case rated UL94V-0, operates from -30°C to +85°C, and offers 50,000 mechanical operations and 50,000 electrical operations for gold-plated contacts or 25,000 for silver. The actuator is a .450-inch (11.43mm) wide rocker, and epoxy-sealed terminals prevent flux ingress. The design includes high insulating barriers and a bias guard for contact alignment, with 1,500V AC dielectric strength between contacts and case.
FLAT FRAME MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN18TNW01-FA | 2300-MN18TNW01-FA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount, Flange |