Complement to A Switches
Toggle Switch SPST Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
TOGGLE SWITCH, SPST, 0.4VA, 28VAC/DC, TH; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V RoHS Compliant: Yes
SWITCH TOGGLE SPST 0.4VA 28V
Toggle Switches SPST ON-OFF .248 FLAT STRT PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11HP | 360-3006-ND | 2300-A11HP | A11HP | 09X7993 | A11HP | A11HP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, Spst, 0.4Va, 28Vac/dc, Th; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals |