The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body, PCB terminals with 0.100" x 0.100" (2.54mm x 2.54mm) spacing, and a nonshorting contact mechanism. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance not exceeding 50 milliohms and insulation resistance of at least 500 megohms at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other configurations. Operating temperature ranges from -30°C to +85°C. The toggle actuator is available in glass fiber reinforced polyamide for antistatic applications or nickel plated brass. Terminal options include straight, right angle, and vertical mounting styles. The series has not been UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches 0.248" BAT VERTICAL SPDT ON NONE (ON)
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A15JP-JA | A15JP-JA | 2300-A15JP-JA | A15JP-JA-ND | A15JP-JA | A15JP-JA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |