The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction with PCB terminals spaced at 0.100" (2.54mm) to conform to standard board grids. They offer nonshorting contact timing, a 26° angle of throw, and mechanical lifetimes of up to 100,000 operations. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms max, and insulation resistance of 500 megohms min. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed or ultrasonically welded to prevent contamination. The toggle actuator is available in glass fiber reinforced polyamide for antistatic applications or nickel-plated brass. Gold-plated phosphor bronze contacts ensure reliable performance in sensitive circuits.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-OFF-ON FLAT TOGGLE
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23EP | A23EP | 360-2602-ND | 2300-A23EP | A23EP | A23EP |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |