The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body, STC contact mechanism for enhanced reliability, and terminals with molded-in epoxy sealing to resist contamination. Terminal spacing is 2.54 mm x 2.54 mm, conforming to standard PCB grid spacing. Electrical ratings include a maximum resistive load of 0.4 VA at 28 V AC/DC, contact resistance of 50 milliohms max, insulation resistance of 500 megohms min, and dielectric strength of 500 V AC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with 50,000 for other configurations. Operating temperature ranges from -30°C to +85°C. The switches support wave and manual soldering and are rated for vibration and shock per specified conditions. No UL or CSA certification is provided.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A15KB-AH | A15KB-AH | A15KB-AH-ND | 2300-A15KB-AH | A15KB-AH | A15KB-AH |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |