The B12JJPC is a subminiature, fully illuminated SPDT toggle switch with a clear actuator and bushing, a red LED, and straight PC terminals. It has a nonshorting contact design with a 26° throw angle and operates at logic-level voltages up to 28V AC/DC with a maximum capacity of 0.4VA. The switch features a totally sealed body construction, phosphor bronze contacts with gold plating, and brass terminals with gold plating. Its operating temperature range is -25°C to +55°C, and it meets a mechanical life of 100,000 operations and an electrical life of 50,000 operations. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid spacing. The LED is integral to the switch, with a maximum forward current of 30mA and a forward voltage of 1.95V. The package dimensions are 8.8mm long, 6.3mm wide, and 13.1mm high, with a 6.3mm diameter threaded bushing for panel mounting.
SUBMINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switch SPDT Through Hole
SUBMINIATURE FULLY ILLUMINATED TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, ILLUMINATED, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Illumin
Toggle Switches SPDT ON-ON 0.4VA RED STRAIGHT PC
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12JJPC | B12JJPC | B12JJPC-ND | 2300-B12JJPC | B12JJPC | 09X8562 | B12JJPC |
| Product Name | Subminiature Fully Illuminated Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Illuminated, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |