The A Series is a family of sealed subminiature toggle switches designed for low-voltage, logic-level circuits. The switches feature a totally sealed body, PC terminals with .100" x .100" spacing, and a nonshorting contact mechanism. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC between contacts and between contacts and case. Electrical life is rated at 50,000 operations minimum for all circuits. The operating temperature range is -30°C to +85°C. Toggle actuation is by .248" (6.3mm) bat-style lever with vertical PC terminals. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. No UL or CSA certifications are provided.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches ON-OFF-ON .248 BAT EXTENDED PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13JW | A13JW-ND | A13JW | 2300-A13JW | A13JW | A13JW |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Wire Wrap | Screw Terminals | Wire Leads; Wire Wrap | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |