The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and a terminal spacing of 2.54 mm x 2.54 mm to conform to standard PCB grids. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Terminals are brass with gold plating. No UL or CSA certification is claimed.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12KB1-AA | A12KB1-AA | A12KB1-AA-ND | 2300-A12KB1-AA | A12KB1-AA | A12KB1-AA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |