Snap-in miniature illuminated rocker switch with a DPDT circuit, ON-OFF-ON function, no lamp, paddle actuator in orange, and a standard black bezel. Features a stainless steel housing, silver alloy movable contacts, and phenolic resin base. Rated for 5A at 125V AC, 3A at 250V AC, and 3A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance 200 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 30,000 operations minimum, electrical life is 10,000 operations minimum. Operating temperature range is -10°C to +50°C. Includes an isolated lamp circuit and epoxy-sealed solder lugs. UL and cULus recognized when ordered with marking.
Snap-in Miniature Illuminated Rocker Switches
SNAP-IN MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | MLW3028-00-PD-1A | 2300-MLW3028-00-PD-1A | MLW3028-00-PD-1A |
| Product Name | Snap-in Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Rocker Actuator | Actuator Arm, Cap Required | ||
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Snap-In |