The GW Series ultra-thin rockers are designed for low-voltage, low-current logic-level circuits with a maximum electrical capacity of 0.4VA at 28V AC/DC. The GW12LCP variant features a SPDT ON-NONE-ON circuit, a paddle actuator, and straight PC terminals with 2.54mm x 2.54mm spacing conforming to standard PCB grid patterns. The actuator and case are made of glass fiber reinforced polyamide (UL94V-0), with phosphor bronze contacts gold-plated for low contact resistance (80 milliohms max) and high insulation resistance (500 megohms min). The switch has a 28° angle of throw, a nominal operating force of 1.30N for paddles, and a mechanical and electrical life of 50,000 operations minimum. It operates from -30°C to +85°C and withstands 90-95% humidity for 240 hours at 40°C. The device is not UL-recognized or CSA-certified. Dimensions include a 7.0mm length and 4.5mm width for the body, with terminals spaced at 2.54mm.
Ultra-Thin Rockers
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, RED; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | GW12LCP | GW12LCP | 2300-GW12LCP | GW12LCP-ND | 09X9604 | GW12LCP |
| Product Name | Ultra-Thin Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Red; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Rocker | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |