NKK Switches Process Sealed Subminiature Rocker A18K1P-EA

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature rocker switches designed for low-voltage, logic-level circuits. The switches feature a subminiature footprint with 2.54mm x 2.54mm terminal spacing, matching standard PCB grid patterns. They are constructed with a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and nickel-plated brass actuators. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms max, and insulation resistance of 500 megohms min at 500V DC. The switches operate with a 26° angle of throw, nonshorting contact timing, and a mechanical life of 100,000 operations for On-None-On and On-Off-On configurations. Operating temperature ranges from -30°C to +85°C. Soldering is compatible with wave and manual methods, and the housing is fully sealed for automated cleaning. No UL or CSA recognition is claimed.

Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature rocker switches designed for low-voltage, logic-level circuits. The switches feature a subminiature footprint with 2.54mm x 2.54mm terminal spacing, matching standard PCB grid patterns. They are constructed with a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and nickel-plated brass actuators. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms max, and insulation resistance of 500 megohms min at 500V DC. The switches operate with a 26° angle of throw, nonshorting contact timing, and a mechanical life of 100,000 operations for On-None-On and On-Off-On configurations. Operating temperature ranges from -30°C to +85°C. Soldering is compatible with wave and manual methods, and the housing is fully sealed for automated cleaning. No UL or CSA recognition is claimed.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A18K1P-EA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A18K1P-EA
Process Sealed Subminiature Rocker A18K1P-EA
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A18K1P-EA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A18K1P-EA
Rocker & Toggle Switches A18K1P-EA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Rocker Switches - 2300-A18K1P-EA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A18K1P-EA
Rocker Switches 2300-A18K1P-EA
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Rocker Switches - A18K1P-EA-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
A18K1P-EA-ND
Rocker Switches A18K1P-EA-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
A18K1P-EA
Switches - Rocker Switches A18K1P-EA
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number A18K1P-EA A18K1P-EA 2300-A18K1P-EA A18K1P-EA-ND A18K1P-EA
Product Name Process Sealed Subminiature Rocker Rocker & Toggle Switches Rocker Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function Mom-Off-Mom Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A12K1H - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
High Inrush 10 & 16 AMP Rocker - JWL21BC1A-A - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers