Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | M2T19TXG13-ND |
| Product Name | Rocker Switches |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Straight PC Pins |