The M2042S2D1G01 is a four-pole, bushing-mount miniature toggle switch with a large flatted toggle and a threaded splashproof bushing (D1), featuring gold-plated contacts. It has a 25° angle of throw, operates from -30°C to +85°C, and meets IP67 sealing when used with splashproof bushing options. The switch is rated for 6A at 125V AC and 3A at 250V AC for resistive loads, and 0.4VA maximum at 28V AC/DC for logic-level applications. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed. Mounting torque is 1.5 Nm for double nut or 0.7 Nm for single nut. The device includes antirotation and antijamming designs, and is certified to UL and CSA standards when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .20 BAT D-FLAT 1/4" BSHING SLDR LUG
SWITCH TOGGLE 4PDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2042S2D1G01 | M2042S2D1G01 | 2300-M2042S2D1G01 | M2042S2D1G01 | M2042S2D1G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 0.4000 amps |