The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. All variants feature a totally sealed body for contamination resistance, .100" x .100" (2.54mm x 2.54mm) terminal spacing, and a 26° angle of throw. They offer nonshorting contact timing, a maximum contact resistance of 50 milliohms, and insulation resistance of 500 megohms minimum. Electrical life is rated at 50,000 operations, with mechanical life of 100,000 for On-None-On and On-Off-On circuits. Operating temperature ranges from -30°C to +85°C. Terminals are compatible with wave soldering and conform to standard PCB grid spacing. The A1RAV variant implements a vertical PCB terminal configuration with a single pole, ON-OFF-ON circuit, and is built with the same sealed construction and STC contact mechanism as other series members.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A1RAV | A1RAV-ND | 2300-A1RAV | A1RAV | A1RAV | A1RAV |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |