The A12AH is a double-pole, ON-NONE-ON circuit subminiature toggle switch with right-angle PCB terminals. It features a sealed body, 2.54mm terminal spacing, and a 26° toggle throw. The switch has a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. It operates reliably at logic levels up to 0.4VA at 28V AC/DC, with an electrical life of 50,000 operations. The housing is made of glass fiber reinforced polyamide, and contacts are gold-plated phosphor bronze. Operating temperature ranges from -30°C to +85°C. The toggle is designed for automated soldering and cleaning, with nonshorting contact timing and a mechanical life of 100,000 operations. Dimensions include a height of 9.38mm and a terminal pitch of 10.0mm over 16.4mm for double-pole mounting.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC, SWITCH OPERATION ON-ON, CONTACT CONFIGURATION SPDT, ILLUMINATION NON ILLUMINATED, PRODUCT RANGE A SERIES, CONTACT CURRENT MAX 100MA, SWITCH MOUNTING PANEL MOUNT, CONTACT VOLTAGE AC NOM 28V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
TOGGLE SWITCH, SPDT, 100mA, 28V; Contact Configuration:SPDT; Switch Operation:On-On; Contact Voltage AC Nom:28V; Contact Voltage DC Nom:28V; Contact Current Max:100mA; Switch Terminals:Solder; Actuator Style:Bat; Series:A RoHS Compliant: Yes
Toggle Switches spdt on-none-on
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12AH | A12AH | 360-2975-ND | 2300-A12AH | 32311932 | A12AH | 09X8019 | 50M3351 | A12AH |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switch, Spdt, 100Ma, 28V; Contact Configuration Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Solder Terminals; Solder | Screw Terminals | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |