The M2042E2S1W01 is a four-pole, bushing-mounted miniature toggle switch with a flatted actuator and silver alloy contacts. It measures 0.878 inches (22.3 mm) in length and mounts vertically on a printed circuit board with a 0.100 inch (2.54 mm) pitch. The switch has a 25° angle of throw, operates at -30°C to +85°C, and meets UL94V-0 flammability standards. Contact ratings are 6A at 125V AC and 3A at 250V AC for resistive loads, with a maximum contact resistance of 10 milliohms for silver contacts. Terminals are epoxy sealed, and the case is made of diallyl phthalate resin. The switch does not include UL or CSA marking unless specified.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches 4PDT 0N NONE 0N
SWITCH TOGGLE 4PDT 6A 125V
SWITCH, TOGGLE, 4PDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2042E2S1W01 | 2300-M2042E2S1W01 | M2042E2S1W01 | M2042E2S1W01 | M2042E2S1W01 | 10X8514 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, 4Pdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |