The A Series is a family of sealed subminiature rocker switches designed for low-voltage, logic-level applications. It features a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and gold-plated brass terminals. The switches have a 26° angle of throw, nonshorting contact timing, and a terminal spacing of 2.54mm x 2.54mm that conforms to standard PCB grid layouts. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance under 50 milliohms, and insulation resistance of at least 500 megohms. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The switches support surface-mount PCB terminating styles including right angle and vertical, with soldering compatible to wave and manual profiles. The A Series is not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE ROCKER
PROCESS SEALED SUBMINIATURE ROCKER
Toggle Switches SUBMINIATURE RCKR/PC
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | A1RKH | 2300-A1RKH | A1RKH | A1RKH | A1RKH |
| Product Name | Process Sealed Subminiature Rocker | Rocker Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Snap Top | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |