The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. These switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 2.54mm x 2.54mm terminal spacing compatible with standard PCB grids, and offer PC board mounting options including straight, right angle, and vertical orientations. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. The switches operate within a temperature range of -30°C to +85°C and meet mechanical life requirements of up to 100,000 operations for ON-NONE-ON and ON-OFF-ON circuits. The toggle actuator employs an STC contact mechanism for positive detent actuation and enhanced reliability.
Complement to A Switches
Toggle Switch SPST Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPST 0.4VA 28V
Toggle Switches PC MT INLINE BRKT
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11AB1 | A11AB1-ND | A11AB1 | 2300-A11AB1 | A11AB1 | A11AB1 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals |