Rocker Switch DPDT 6A (AC), 3A (DC) 125V Through Hole
SWITCH, ROCKER, DPDT, 6A, 125VAC; Switch Operation:(On)-Off-(
SWITCH ROCKER DPDT 6A 125V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2028TXW13-ND | 10X8221 | M2028TXW13 |
| Product Name | Rocker Switches | Switch, Rocker, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | PC Pin | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |