OTTO Controls Sealed Snap In Rocker K4

Description
The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and submersion, even during operation. Sealed to IP68S with an optional panel seal available, the K4 is also sealed to IP69K. The K4 series is offered in single and double pole configurations. Toggle action includes 2 and 3-position, momentary and maintained operation in a combination of 13 variations. Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size specified. Existing unsealed applications are easily upgraded to sealed functionality because the K series drops into existing panel cutouts. Choices of models are offered to handle current from 16 amps to logic level electronic switching levels.
Request a Quote
Description
The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and submersion, even during operation. Sealed to IP68S with an optional panel seal available, the K4 is also sealed to IP69K. The K4 series is offered in single and double pole configurations. Toggle action includes 2 and 3-position, momentary and maintained operation in a combination of 13 variations. Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size specified. Existing unsealed applications are easily upgraded to sealed functionality because the K series drops into existing panel cutouts. Choices of models are offered to handle current from 16 amps to logic level electronic switching levels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed Snap In Rocker - K4 - OTTO Controls
Carpentersville, IL, United States
Sealed Snap In Rocker
K4
Sealed Snap In Rocker K4
The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and submersion, even during operation. Sealed to IP68S with an optional panel seal available, the K4 is also sealed to IP69K. The K4 series is offered in single and double pole configurations. Toggle action includes 2 and 3-position, momentary and maintained operation in a combination of 13 variations. Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size specified. Existing unsealed applications are easily upgraded to sealed functionality because the K series drops into existing panel cutouts. Choices of models are offered to handle current from 16 amps to logic level electronic switching levels.

The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and submersion, even during operation. Sealed to IP68S with an optional panel seal available, the K4 is also sealed to IP69K.

The K4 series is offered in single and double pole configurations. Toggle action includes 2 and 3-position, momentary and maintained operation in a combination of 13 variations. Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size specified.

Existing unsealed applications are easily upgraded to sealed functionality because the K series drops into existing panel cutouts. Choices of models are offered to handle current from 16 amps to logic level electronic switching levels.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Rocker Switches
Product Number K4
Product Name Sealed Snap In Rocker
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Features Illuminated; Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details