The M2022SS1W01 is a double-pole, bushing-mounted miniature toggle switch with solder lug terminals, featuring a .413" (10.5mm) bat toggle and a .350" (8.9mm) threaded bushing with keyway. It has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts. The switch includes an antirotation design, epoxy-sealed terminals, and a UL94V-0 rated diallyl phthalate case. Mounting torque is 1.5Nm (13 lb•in) for a double nut. The case and terminals meet UL and CSA certification requirements when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS1W01-BB | M2022SS1W01-BB | 2300-M2022SS1W01-BB | M2022SS1W01-BB |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | ||
| Current Rating | 4 to 6 amps | 6 amps |