The A series is a family of process sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, STC contact mechanism for improved reliability, and .100" x .100" (2.54mm x 2.54mm) terminal spacing to conform to standard PCB grids. Electrical ratings include a maximum logic level of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and electrical life is 50,000 operations minimum. The operating temperature range is -30°C to +85°C. Terminals are gold-plated brass, selected for automated board processing. The toggle actuator is available in glass fiber reinforced polyamide for antistatic applications or nickel-plated brass. Angle of throw is 26°, with nonshorting contact timing.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SP3T Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SP3T .394 STRAIGHT
SWITCH TOGGLE SP3T 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A24AP | 2300-A24AP | A24AP-ND | A24AP | A24AP | A24AP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | ||||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |